Search
Filters

LP2985-18DBVTG4

Part No : LP2985-18DBVTG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.8V 0.15A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056235-LP2985-18DBVTG4
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Texas Instruments LP2985-18DBVTG4, 150mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.58V @ 150mA maximum drop voltage. The LP2985-18DBVTG4 is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056235-LP2985-18DBVTG4
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2985-18DBVTG4
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
LP2985-18DBVTG4 Price

LP2985-18DBVTG4 Datasheet
LP2985-18DBVTG4 Application

LP2985-18DBVTG4 Replacement
LP2985-18DBVTG4 Pdf

LP2985-18DBVTG4 Pinout
LP2985-18DBVTG4 Image

LP2985-18DBVTG4 Picture
LP2985-18DBVTG4 In Stock

LP2985-18DBVTG4 Distributor
LP2985-18DBVTG4 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
OPTOISO 2.5KV 2CH TRANS 8SOIC
164
IC MCU 8BIT 14KB OTP 28SOIC
2065
HotSwitch? USB Power Distribution Switch With Shutdown
300
LOW-POWER 150-mA LOW-DROPOUT LINEAR REGULATORS
63
IC COMPARATOR UPOWER R-R SOT23-5
600
IC DGTL AUDIO PWM 6CH 38-TSSOP
87
IC 2.64V SUPPLY MONITOR SOT-23-6
14338
MOSFET N-CH 600V 4.5A TO-220F
174
FERRITE BEAD 1 KOHM 0603 1LN
1250

Top Sellers