WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

LP2985AIM5X-6.1/NOPB

Part No :
LP2985AIM5X-6.1/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 6.1V 0.15A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 6.1V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056275-LP2985AIM5X-6.1/NOPB
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Texas Instruments LP2985AIM5X-6.1/NOPB, 150mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.58V @ 150mA maximum drop voltage. The LP2985AIM5X-6.1/NOPB is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 6.1V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 6.1V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056275-LP2985AIM5X-6.1/NOPB
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2985AIM5X-6.1/NOPB
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
LP2985AIM5X-6.1/NOPB Price

LP2985AIM5X-6.1/NOPB Datasheet
LP2985AIM5X-6.1/NOPB Application

LP2985AIM5X-6.1/NOPB Replacement
LP2985AIM5X-6.1/NOPB Pdf

LP2985AIM5X-6.1/NOPB Pinout
LP2985AIM5X-6.1/NOPB Image

LP2985AIM5X-6.1/NOPB Picture
LP2985AIM5X-6.1/NOPB In Stock

LP2985AIM5X-6.1/NOPB Distributor
LP2985AIM5X-6.1/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
N-CHANNEL 100V - 0.115 ohm - 15A TO-220/TO-220FP/D2PAK LOW GATE CHARGE STripFET II POWER MOSFET
243
IC BUFF/DVR TRI-ST 10BIT 24SOIC
17
LED BLUE CLEAR 2SMD / LED Uni-Color Blue 2-Pin Chip 0402(1006Metric) T/R
86
MOD ENCODER 6CH 2500CPR 35MM / Optical Encoder Rotary Incremental Hollow 0.113N.m Straight Digital Square Wave Screw Mount PC Pin 2500CPR
11
Low Offset Voltage Operational Amplifier
34
IC EEPROM 128BIT 400KHZ 8DIP
4
TVS DIODE 11VWM 18.2VC SMB
1250

Top Sellers