Search
Filters

LP2985IM5-2.9/NOPB

Part No : LP2985IM5-2.9/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.9V 0.15A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,387 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.9V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056285-LP2985IM5-2.9/NOPB
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Texas Instruments LP2985IM5-2.9/NOPB, 150mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.58V @ 150mA maximum drop voltage. The LP2985IM5-2.9/NOPB is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 2.9V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.9V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056285-LP2985IM5-2.9/NOPB
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2985IM5-2.9/NOPB
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
LP2985IM5-2.9/NOPB Price

LP2985IM5-2.9/NOPB Datasheet
LP2985IM5-2.9/NOPB Application

LP2985IM5-2.9/NOPB Replacement
LP2985IM5-2.9/NOPB Pdf

LP2985IM5-2.9/NOPB Pinout
LP2985IM5-2.9/NOPB Image

LP2985IM5-2.9/NOPB Picture
LP2985IM5-2.9/NOPB In Stock

LP2985IM5-2.9/NOPB Distributor
LP2985IM5-2.9/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
3.3V 32K X 8 CMOS SRAM (Common I/O)
3
IC OPAMP GP 100KHZ 8SO
750
Voltage regulator diodes
4583
MCU 32BIT SECURE 40TQFN
27
PTVS15-xxxC-TH Series High Current TVS Diodes
1

Top Sellers