Search
Filters

LP2988AIM-3.3/NOPB

Part No : LP2988AIM-3.3/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.2A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 16,485 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1056320-LP2988AIM-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Texas Instruments LP2988AIM-3.3/NOPB, 200mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.35V @ 200mA maximum drop voltage. The LP2988AIM-3.3/NOPB is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1056320-LP2988AIM-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2988AIM-3.3/NOPB
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
LP2988AIM-3.3/NOPB Price

LP2988AIM-3.3/NOPB Datasheet
LP2988AIM-3.3/NOPB Application

LP2988AIM-3.3/NOPB Replacement
LP2988AIM-3.3/NOPB Pdf

LP2988AIM-3.3/NOPB Pinout
LP2988AIM-3.3/NOPB Image

LP2988AIM-3.3/NOPB Picture
LP2988AIM-3.3/NOPB In Stock

LP2988AIM-3.3/NOPB Distributor
LP2988AIM-3.3/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Metal Oxide Semiconductor Field Effect Transistor
6
Very High-Speed Switching Applications
3400
IC MOSFET DRVR 9A N-INV 8DIP
46
FIXED IND 100UH 1A 400 MOHM SMD
2500