Search
Filters

LP3470IM5X-3.65/NOPB

Part No :
LP3470IM5X-3.65/NOPB
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC RESET CIRCUIT 3.65V SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 26,678 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 3.65V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056385-LP3470IM5X-3.65/NOPB
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The LP3470IM5X-3.65/NOPB, Simple Reset/Power-On Reset, is brought into production by Texas Instruments, included in PMIC - Supervisors category. Each device is available in a small SOT-23-5 package and specified over the extended temperature range of -40°C to 85°C (TJ). The device includes Open Drain or Open Collector with 3.65V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 3.65V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056385-LP3470IM5X-3.65/NOPB
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP3470IM5X-3.65/NOPB
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
LP3470IM5X-3.65/NOPB Price

LP3470IM5X-3.65/NOPB Datasheet
LP3470IM5X-3.65/NOPB Application

LP3470IM5X-3.65/NOPB Replacement
LP3470IM5X-3.65/NOPB Pdf

LP3470IM5X-3.65/NOPB Pinout
LP3470IM5X-3.65/NOPB Image

LP3470IM5X-3.65/NOPB Picture
LP3470IM5X-3.65/NOPB In Stock

LP3470IM5X-3.65/NOPB Distributor
LP3470IM5X-3.65/NOPB PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
Conn FFC/FPC Connector SKT 18 POS 1mm Solder RA SMD T/R
410
3.3V / 5V ECL 4-Input OR/NOR
49
IC FPGA 160 I/O 256BGA / FPGA XC4000X Family 10K Gates 950 Cells 0.35um Technology 3.3V 256-Pin BGA
202
Inductive Filtering Modular RJ Jacks
60
Low Noise/Low Power/SPI Bus | IC DGTL POT 10KOHM 64TAP 24TSSOP
94
Photomicrosensor (Reflective) | OPTO SENSOR 1MM REFLECT SMD
48
SINGLE OUTPUT DC-DC CONVERTER
30
IC MCU 32BIT 2MB FLASH 208MAPBGA
32

Top Sellers