Search
Filters

LP3855ES-5.0/NOPB

Part No : LP3855ES-5.0/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 1.5A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,768 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 71 pct.
Popularity Medium
Case / Package DDPAK/TO-263-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Short Circuit
Control Features Enable
PSRR 73dB to 57dB (120Hz)
Operating Supply Current 3mA to 10mA
Output Current 1.5A
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 7V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
Dropout Voltage-Max 0.38V @ 1.5A
Win Source Part Number 1056437-LP3855ES-5.0/NOPB
Texas Instruments LP3855ES-5.0/NOPB, 1.5A Fixed REG LDO, offers a maximum input voltage of 7V, with a 0.38V @ 1.5A maximum drop voltage. The LP3855ES-5.0/NOPB is fully intergrated into a DDPAK/TO-263-5 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 71 pct.
Popularity Medium
Case / Package DDPAK/TO-263-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Short Circuit
Control Features Enable
PSRR 73dB to 57dB (120Hz)
Operating Supply Current 3mA to 10mA
Output Current 1.5A
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 7V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
Dropout Voltage-Max 0.38V @ 1.5A
Win Source Part Number 1056437-LP3855ES-5.0/NOPB
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP3855ES-5.0/NOPB
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
LP3855ES-5.0/NOPB Price

LP3855ES-5.0/NOPB Datasheet
LP3855ES-5.0/NOPB Application

LP3855ES-5.0/NOPB Replacement
LP3855ES-5.0/NOPB Pdf

LP3855ES-5.0/NOPB Pinout
LP3855ES-5.0/NOPB Image

LP3855ES-5.0/NOPB Picture
LP3855ES-5.0/NOPB In Stock

LP3855ES-5.0/NOPB Distributor
LP3855ES-5.0/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
MEDIUM SPEED SWITCHING RESISTOR BUILT-IN TYPE NPN TRANSISTOR MINI MOLD
6650
IC UART FIFO 16B QUAD 80LQFP
98
IC FLASH NOR 8MX4 SOP
253
SINGLE CHIP 4X4 11 AC MU-MIMO
235
Frequency Generator & Integrated Buffers for PENTIUM/ProTM
29
TVS DIODE 3.3VWM 9.9VC SOT1434
4610

Top Sellers