Search
Filters

LP3855ET-5.0/NOPB

Part No : LP3855ET-5.0/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 1.5A TO220-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,307 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.38V @ 1.5A
Output Current 1.5A
Operating Supply Current 3mA to 10mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1056444-LP3855ET-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Texas Instruments LP3855ET-5.0/NOPB, 1.5A Fixed REG LDO, offers a maximum input voltage of 7V, with a 0.38V @ 1.5A maximum drop voltage. The LP3855ET-5.0/NOPB is fully intergrated into a TO-220-5 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.38V @ 1.5A
Output Current 1.5A
Operating Supply Current 3mA to 10mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1056444-LP3855ET-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP3855ET-5.0/NOPB
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
LP3855ET-5.0/NOPB Price

LP3855ET-5.0/NOPB Datasheet
LP3855ET-5.0/NOPB Application

LP3855ET-5.0/NOPB Replacement
LP3855ET-5.0/NOPB Pdf

LP3855ET-5.0/NOPB Pinout
LP3855ET-5.0/NOPB Image

LP3855ET-5.0/NOPB Picture
LP3855ET-5.0/NOPB In Stock

LP3855ET-5.0/NOPB Distributor
LP3855ET-5.0/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.5V 0.15A SOT23-5
1000
OPTOISO 4.17KV TRANS W/BASE 6DIP
20
DIODE ARRAY GP 175V 200MA SOT23
900
IC REG BUCK ADJ 4.5A 8SOIC
5
IC RTC CLK/CALENDAR I2C 14-TSSOP
6