Search
Filters

LP3856ES-ADJ/NOPB

Part No : LP3856ES-ADJ/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 3A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,406 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 6.5V
Dropout Voltage-Max 0.6V @ 3A
Output Current 3A
Operating Supply Current 4mA to 10mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1056449-LP3856ES-ADJ/NOPB
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Texas Instruments LP3856ES-ADJ/NOPB, 3A Adjustable REG LDO, offers a maximum input voltage of 7V, with a 0.6V @ 3A maximum drop voltage. The LP3856ES-ADJ/NOPB is fully intergrated into a DDPAK/TO-263-5 package, opreating at different temperatures from -40°C to 125°C, with 1.23V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 6.5V
Dropout Voltage-Max 0.6V @ 3A
Output Current 3A
Operating Supply Current 4mA to 10mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1056449-LP3856ES-ADJ/NOPB
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP3856ES-ADJ/NOPB
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
LP3856ES-ADJ/NOPB Price

LP3856ES-ADJ/NOPB Datasheet
LP3856ES-ADJ/NOPB Application

LP3856ES-ADJ/NOPB Replacement
LP3856ES-ADJ/NOPB Pdf

LP3856ES-ADJ/NOPB Pinout
LP3856ES-ADJ/NOPB Image

LP3856ES-ADJ/NOPB Picture
LP3856ES-ADJ/NOPB In Stock

LP3856ES-ADJ/NOPB Distributor
LP3856ES-ADJ/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
CONN ADAPT NIM-CAM JACK-BNC JACK
57
SUPER BARRIER RECTIFIER
400
IC CABLE XCVR/ARBITER 100-HTQFP
477
SENSOR CURRENT HALL 30A DC
165
IC RS232 3V-5.5V DRVR 20-SOIC
48
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
2
1.0A GLASS PASSIVATED BRIDGE RECTIFIER
340
IC OPAMP CHOPPER 1.6MHZ SOT23-5
1000
TRANS PREBIAS NPN 200MW SOT323
4070

Top Sellers