Search
Filters

LP38690DT-5.0/NOPB

Part No : LP38690DT-5.0/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 1A TO252-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.8V at 1A
Output Current 1A
Current - Quiescent (Iq) 55μA
Maximum Supply Current 100μA
PSRR 55dB (120Hz)
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LP38690
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1203362-LP38690DT-5.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices, Power Management
Texas Instruments LP38690DT-5.0/NOPB is available at WIN SOURCE. Please review product page below for detailed information, including LP38690DT-5.0/NOPB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LP38690DT-5.0/NOPB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.8V at 1A
Output Current 1A
Current - Quiescent (Iq) 55μA
Maximum Supply Current 100μA
PSRR 55dB (120Hz)
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LP38690
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1203362-LP38690DT-5.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP38690DT-5.0/NOPB
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
LP38690DT-5.0/NOPB Price

LP38690DT-5.0/NOPB Datasheet
LP38690DT-5.0/NOPB Application

LP38690DT-5.0/NOPB Replacement
LP38690DT-5.0/NOPB Pdf

LP38690DT-5.0/NOPB Pinout
LP38690DT-5.0/NOPB Image

LP38690DT-5.0/NOPB Picture
LP38690DT-5.0/NOPB In Stock

LP38690DT-5.0/NOPB Distributor
LP38690DT-5.0/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Silicon NPN Power Transistors
8
CMC 51UH 200MA 2LN 3.5 KOHM SMD
11
TRANSISTOR AF SOT89-4
3080
CMOS Image Sensor 1280H x 1024V 5.2μm x 5.2μm 48-CLCC
466
3kVDC Isolated 1W Single Output DC/DC Converters | DC DC CONVERTER 12V 1W
IC FPGA 152 I/O 225BGA
56
IC OPAMP GP 4MHZ 14SOIC
257
Triac Medium Power Use (The product guaranteed maximum junction temperature of 150°C)
35

Top Sellers