Search
Filters

LP3875ES-3.3

Part No :
LP3875ES-3.3
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LIN 3.3V 1.5A DDPAK/TO263 / LP3872/LP3875 1.5A Fast Ultra Low Dropout Linear Regulators
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 48 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 0.55V at 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 5mA
Current - Supply (Maximum) 15mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Part Number Series LP3875
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Popularity Low
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Win Source Part Number 813253-LP3875ES-3.3
Texas Instruments LP3875ES-3.3 is available at WIN SOURCE. Please review product page below for detailed information, including LP3875ES-3.3 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LP3875ES-3.3 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 0.55V at 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 5mA
Current - Supply (Maximum) 15mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Part Number Series LP3875
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Popularity Low
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Win Source Part Number 813253-LP3875ES-3.3
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP3875ES-3.3
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
LP3875ES-3.3 Price

LP3875ES-3.3 Datasheet
LP3875ES-3.3 Application

LP3875ES-3.3 Replacement
LP3875ES-3.3 Pdf

LP3875ES-3.3 Pinout
LP3875ES-3.3 Image

LP3875ES-3.3 Picture
LP3875ES-3.3 In Stock

LP3875ES-3.3 Distributor
LP3875ES-3.3 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DIODE ZENER 8.2V 500MW TUMD2
300
MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU
1
IC SUPERVISOR CPU 4K EE 8-DIP
1925
ADSL Driver Single 16-Pin SOIC N / IC LDRVR SGL-DIFF 330MHZ 16-SOIC
8
IC AMP D MONO 3W U-FLGA1515-9 / 3W MONO CLASS D AUDIO AMPLIFIER
631
FIXED IND 47UH 340MA 850 MOHM
40
High Speed, High Output Current, Dual Operational Amplifier
450
IC CPLD 128MC 7.5NS 100QFP
30

Top Sellers