Search
Filters

LP3876ES-3.3/NOPB

Part No : LP3876ES-3.3/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 3A TO263-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,903 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 3A
Output Current 3A
Operating Supply Current 5mA to 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1056512-LP3876ES-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Texas Instruments LP3876ES-3.3/NOPB, 3A Fixed REG LDO, offers a maximum input voltage of 7V, with a 1.2V @ 3A maximum drop voltage. The LP3876ES-3.3/NOPB is fully intergrated into a DDPAK/TO-263-5 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 3A
Output Current 3A
Operating Supply Current 5mA to 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1056512-LP3876ES-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP3876ES-3.3/NOPB
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
LP3876ES-3.3/NOPB Price

LP3876ES-3.3/NOPB Datasheet
LP3876ES-3.3/NOPB Application

LP3876ES-3.3/NOPB Replacement
LP3876ES-3.3/NOPB Pdf

LP3876ES-3.3/NOPB Pinout
LP3876ES-3.3/NOPB Image

LP3876ES-3.3/NOPB Picture
LP3876ES-3.3/NOPB In Stock

LP3876ES-3.3/NOPB Distributor
LP3876ES-3.3/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Silicon NPN Epitaxial Type (PCT Process) Audio Frequency General Purpose Amplifier Applications
124251
DIODE ZENER 10V 1W PMDS
4
IC REG LDO ADJ 0.15A SOT23-5
582
Increased MOSFET dv/dt ruggedness
1
IC LED BOOST DVR 2CH 9WLP
498
SCHOTTKY BARRIER RECTIFIER 1.0 AMPERE 100 VOLTS | DIODE SCHOTTKY 100V 1A AXIAL
331
VARISTOR 220V 400A 3225
11395

Top Sellers