Search
Filters

LP3882ESX-1.8

Part No : LP3882ESX-1.8
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.8V 1.5A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,244 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.27V @ 1.5A
Output Current 1.5A
Operating Supply Current 30μA to 8mA
PSRR 80dB to 65dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1056541-LP3882ESX-1.8
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Texas Instruments LP3882ESX-1.8, 1.5A Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.27V @ 1.5A maximum drop voltage. The LP3882ESX-1.8 is fully intergrated into a DDPAK/TO-263-5 package, opreating at different temperatures from -40°C to 125°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.27V @ 1.5A
Output Current 1.5A
Operating Supply Current 30μA to 8mA
PSRR 80dB to 65dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1056541-LP3882ESX-1.8
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP3882ESX-1.8
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
LP3882ESX-1.8 Price

LP3882ESX-1.8 Datasheet
LP3882ESX-1.8 Application

LP3882ESX-1.8 Replacement
LP3882ESX-1.8 Pdf

LP3882ESX-1.8 Pinout
LP3882ESX-1.8 Image

LP3882ESX-1.8 Picture
LP3882ESX-1.8 In Stock

LP3882ESX-1.8 Distributor
LP3882ESX-1.8 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TRANS NPN 80V 6A TO3PF
208
Dual High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.42 V at IF = 5 A
20
3A / 150KHz Buck Dc-Dc Converter
52
ESD Protection Diodes with Ultra−Low Capacitance
1500
IC COMP NANOPOWER W/REF 8-MSOP
165
MOSFET N/P-CH 30V 8SOIC
1200
IC GATE OR 1CH 2-INP 5-TSSOP
2400

Top Sellers