Search
Filters

LP3883ES-1.2/NOPB

Part No : LP3883ES-1.2/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.2V 3A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,170 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.42V @ 3A
Output Current 3A
Operating Supply Current 30μA to 8mA
PSRR 80dB to 65dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1056545-LP3883ES-1.2/NOPB
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Texas Instruments LP3883ES-1.2/NOPB, 3A Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.42V @ 3A maximum drop voltage. The LP3883ES-1.2/NOPB is fully intergrated into a DDPAK/TO-263-5 package, opreating at different temperatures from -40°C to 125°C, with 1.2V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.42V @ 3A
Output Current 3A
Operating Supply Current 30μA to 8mA
PSRR 80dB to 65dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1056545-LP3883ES-1.2/NOPB
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP3883ES-1.2/NOPB
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
LP3883ES-1.2/NOPB Price

LP3883ES-1.2/NOPB Datasheet
LP3883ES-1.2/NOPB Application

LP3883ES-1.2/NOPB Replacement
LP3883ES-1.2/NOPB Pdf

LP3883ES-1.2/NOPB Pinout
LP3883ES-1.2/NOPB Image

LP3883ES-1.2/NOPB Picture
LP3883ES-1.2/NOPB In Stock

LP3883ES-1.2/NOPB Distributor
LP3883ES-1.2/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Monolithic Digital IC For Fan Motor Single-phase Full-wave Driver
3
Narrow pitch connectors (0.4mm pitch) Easy to design product circuits
6300
IC DRIVR/RCVR TRIPLE-RS232 16DIP
126

Top Sellers