Search
Filters

LP38856S-0.8/NOPB

Part No :
LP38856S-0.8/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 0.8V 3A TO263-5 / LDO Regulator Pos 0.8V 3A 6-Pin(5+Tab) TO-263 Tube
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 450 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.8V
Voltage Dropout (Maximum) 0.45V @ 3A
Output Current 3A
Operating Supply Current 300μA ~ 15mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 779803-LP38856S-0.8/NOPB
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Family Name LP38856
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MCP1827T0802E/ET; RP108J081B-T1-FE; MCP18270802E/ET; ISL80103IR08Z; 
Texas Instruments LP38856S-0.8/NOPB is available at WIN SOURCE. Please review product page below for detailed information, including LP38856S-0.8/NOPB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LP38856S-0.8/NOPB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.8V
Voltage Dropout (Maximum) 0.45V @ 3A
Output Current 3A
Operating Supply Current 300μA ~ 15mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 779803-LP38856S-0.8/NOPB
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Family Name LP38856
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MCP1827T0802E/ET; RP108J081B-T1-FE; MCP18270802E/ET; ISL80103IR08Z; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP38856S-0.8/NOPB
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
LP38856S-0.8/NOPB Price

LP38856S-0.8/NOPB Datasheet
LP38856S-0.8/NOPB Application

LP38856S-0.8/NOPB Replacement
LP38856S-0.8/NOPB Pdf

LP38856S-0.8/NOPB Pinout
LP38856S-0.8/NOPB Image

LP38856S-0.8/NOPB Picture
LP38856S-0.8/NOPB In Stock

LP38856S-0.8/NOPB Distributor
LP38856S-0.8/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG BST ADJ 60MA/0.13A 10MSOP
110
300mA High PSRR, Low Noise, LDO Regulators
1313
IC REG SWTCHD CAP INV 50MA 8SOIC
TV TUNER IC | IC TV TUNER 30-TSSOP
1
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
5
TOSHIBA Field Effect Transistor Silicon N Channel MOS Type (PIE-MOSVI)
296

Top Sellers