Search
Filters

LP3965ET-ADJ/NOPB

Part No : LP3965ET-ADJ/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 1.5A TO220-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.216V
Maximum Output Voltage 5.1V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 9mA to 15mA
PSRR 60dB to 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1056706-LP3965ET-ADJ/NOPB
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Texas Instruments LP3965ET-ADJ/NOPB, 1.5A Adjustable REG LDO, offers a maximum input voltage of 7V, with a 0.55V @ 1.5A maximum drop voltage. The LP3965ET-ADJ/NOPB is fully intergrated into a TO-220-5 package, opreating at different temperatures from -40°C to 125°C, with 1.216V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.216V
Maximum Output Voltage 5.1V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 9mA to 15mA
PSRR 60dB to 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1056706-LP3965ET-ADJ/NOPB
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP3965ET-ADJ/NOPB
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
LP3965ET-ADJ/NOPB Price

LP3965ET-ADJ/NOPB Datasheet
LP3965ET-ADJ/NOPB Application

LP3965ET-ADJ/NOPB Replacement
LP3965ET-ADJ/NOPB Pdf

LP3965ET-ADJ/NOPB Pinout
LP3965ET-ADJ/NOPB Image

LP3965ET-ADJ/NOPB Picture
LP3965ET-ADJ/NOPB In Stock

LP3965ET-ADJ/NOPB Distributor
LP3965ET-ADJ/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TRANS PNP 300V 0.3A TO-92
FIXED IND 2.2UH 2.6A 97.4 MOHM
200
PolySwitch Resettable Devices
600
RES SMD 560K OHM 5% 1/2W 2010
400
IC REG CTRLR BST FLYBK ISO 8SOIC
148
IC D/A CONV 12BIT DUAL 16-SOIC
994

Top Sellers