Search
Filters

LP3982IMMX-3.3/NOPB

Part No :
LP3982IMMX-3.3/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V 0.3A 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 7,162 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.22V @ 200mA
Output Current 300mA
Operating Supply Current 270μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1056729-LP3982IMMX-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Texas Instruments LP3982IMMX-3.3/NOPB, 300mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.22V @ 200mA maximum drop voltage. The LP3982IMMX-3.3/NOPB is fully intergrated into a 8-VSSOP package, opreating at different temperatures from -40°C to 85°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.22V @ 200mA
Output Current 300mA
Operating Supply Current 270μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1056729-LP3982IMMX-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP3982IMMX-3.3/NOPB
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
LP3982IMMX-3.3/NOPB Price

LP3982IMMX-3.3/NOPB Datasheet
LP3982IMMX-3.3/NOPB Application

LP3982IMMX-3.3/NOPB Replacement
LP3982IMMX-3.3/NOPB Pdf

LP3982IMMX-3.3/NOPB Pinout
LP3982IMMX-3.3/NOPB Image

LP3982IMMX-3.3/NOPB Picture
LP3982IMMX-3.3/NOPB In Stock

LP3982IMMX-3.3/NOPB Distributor
LP3982IMMX-3.3/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER with CLOSED CAPTION DECODER and ON-SCREEN DISPLAY CONTROLLER   
1
FIXED IND 330NH 5.7A 29 MOHM SMD / Inductor Power Shielded Wirewound 0.33uH 20% 1MHz Metal 3.8A 0.029Ohm DCR 1008 T/R
90
MOSFET N-CH 800V TO-3PN
4
Controlled avalanche rectifiers
460
IC LED DRIVER CONTROLLER DIM 8SO
5452
IC I/O EXPANDER I2C/SPI 24HVQFN
929

Top Sellers