Search
Filters

LP3990MFX-1.8/NOPB

Part No : LP3990MFX-1.8/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.8V 0.15A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.2V @ 150mA
Output Current 150mA
Operating Supply Current 80μA to 120μA
PSRR 55dB to 35dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056768-LP3990MFX-1.8/NOPB
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Texas Instruments LP3990MFX-1.8/NOPB, 150mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.2V @ 150mA maximum drop voltage. The LP3990MFX-1.8/NOPB is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.2V @ 150mA
Output Current 150mA
Operating Supply Current 80μA to 120μA
PSRR 55dB to 35dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056768-LP3990MFX-1.8/NOPB
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP3990MFX-1.8/NOPB
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
LP3990MFX-1.8/NOPB Price

LP3990MFX-1.8/NOPB Datasheet
LP3990MFX-1.8/NOPB Application

LP3990MFX-1.8/NOPB Replacement
LP3990MFX-1.8/NOPB Pdf

LP3990MFX-1.8/NOPB Pinout
LP3990MFX-1.8/NOPB Image

LP3990MFX-1.8/NOPB Picture
LP3990MFX-1.8/NOPB In Stock

LP3990MFX-1.8/NOPB Distributor
LP3990MFX-1.8/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
22
Driver Transistors
500
RELAY SSR SPST SGL 2.5A 6DIP
1
TRANS PREBIAS DUAL NPN SSMINI6
800
Virtex-4 FPGA Electrical Characteristics | IC FPGA 576 I/O 1152FCBGA
33
CONN SMA JACK STR 50OHM EDGE MNT
23
CMOS 40 MHz Monolithic 256 x 24 Color Palette RAM-DAC
4

Top Sellers