Search
Filters

LP3995ITL-3.0/NOPB

Part No : LP3995ITL-3.0/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3V 0.15A 5DSBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 200μA
PSRR 60dB to 50dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 1056784-LP3995ITL-3.0/NOPB
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Texas Instruments LP3995ITL-3.0/NOPB, 150mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.1V @ 150mA maximum drop voltage. The LP3995ITL-3.0/NOPB is fully intergrated into a 5-DSBGA package, opreating at different temperatures from -40°C to 125°C, with 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 200μA
PSRR 60dB to 50dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 1056784-LP3995ITL-3.0/NOPB
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP3995ITL-3.0/NOPB
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
LP3995ITL-3.0/NOPB Price

LP3995ITL-3.0/NOPB Datasheet
LP3995ITL-3.0/NOPB Application

LP3995ITL-3.0/NOPB Replacement
LP3995ITL-3.0/NOPB Pdf

LP3995ITL-3.0/NOPB Pinout
LP3995ITL-3.0/NOPB Image

LP3995ITL-3.0/NOPB Picture
LP3995ITL-3.0/NOPB In Stock

LP3995ITL-3.0/NOPB Distributor
LP3995ITL-3.0/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC TXRX DGTL INTERFACE 16SOIC
45
Multichannel Remote/Local Temperature Sensors
210
IC OPAMP GP 10MHZ 8SOIC
44
150V Input Micro Family DC-DC Converter Module | DC DC CONVERTER 15V 150W
6
Enhanced I/O Flash Type MCU 8-Bit MCU with EEPROM
235
N-Channel 20-V (D-S) 175®MOSFET
825

Top Sellers