Search
Filters

LP5907UVE-3.3/NOPB

Part No : LP5907UVE-3.3/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.25A 4DSBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,818 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.2V @ 250mA
Output Current 250mA
Operating Supply Current 25μA to 425μA
PSRR 90dB to 60dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 4-DSBGA
Win Source Part Number 1056852-LP5907UVE-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Texas Instruments LP5907UVE-3.3/NOPB, 250mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.2V @ 250mA maximum drop voltage. The LP5907UVE-3.3/NOPB is fully intergrated into a 4-DSBGA package, opreating at different temperatures from -40°C to 85°C (TA), with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.2V @ 250mA
Output Current 250mA
Operating Supply Current 25μA to 425μA
PSRR 90dB to 60dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 4-DSBGA
Win Source Part Number 1056852-LP5907UVE-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP5907UVE-3.3/NOPB
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
LP5907UVE-3.3/NOPB Price

LP5907UVE-3.3/NOPB Datasheet
LP5907UVE-3.3/NOPB Application

LP5907UVE-3.3/NOPB Replacement
LP5907UVE-3.3/NOPB Pdf

LP5907UVE-3.3/NOPB Pinout
LP5907UVE-3.3/NOPB Image

LP5907UVE-3.3/NOPB Picture
LP5907UVE-3.3/NOPB In Stock

LP5907UVE-3.3/NOPB Distributor
LP5907UVE-3.3/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Low-voltage variable capacitance diode
220
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
100
IC FPGA 191 I/O 256FBGA
10
IC POT DUAL AUDIO TAPER 14DIP / Digital Potentiometer 45kOhm 64POS Volatile Log 14-Pin PDIP N
20
GaAS MMIC SMT HIGH-ISOLATION SPDT SWITCH DC - 8 GHZ
5
1.5A Fast-Response High-Accuracy LDO Linear Regulator with Enable | IC REG LIN 0.8V 1.5A DDPAK/TO263
25
Single Supply 3.0 V to 44 V Operational Amplifiers
12

Top Sellers