Search
Filters

LP5951MGX-2.8/NOPB

Part No : LP5951MGX-2.8/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.8V 0.15A SC70-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,594 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.35V @ 150mA
Output Current 150mA
Operating Supply Current 55μA to 70μA
PSRR 60dB to 50dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1056881-LP5951MGX-2.8/NOPB
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Texas Instruments LP5951MGX-2.8/NOPB, 150mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.35V @ 150mA maximum drop voltage. The LP5951MGX-2.8/NOPB is fully intergrated into a SC-70-5 package, opreating at different temperatures from -40°C to 125°C, with 2.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.35V @ 150mA
Output Current 150mA
Operating Supply Current 55μA to 70μA
PSRR 60dB to 50dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1056881-LP5951MGX-2.8/NOPB
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP5951MGX-2.8/NOPB
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
LP5951MGX-2.8/NOPB Price

LP5951MGX-2.8/NOPB Datasheet
LP5951MGX-2.8/NOPB Application

LP5951MGX-2.8/NOPB Replacement
LP5951MGX-2.8/NOPB Pdf

LP5951MGX-2.8/NOPB Pinout
LP5951MGX-2.8/NOPB Image

LP5951MGX-2.8/NOPB Picture
LP5951MGX-2.8/NOPB In Stock

LP5951MGX-2.8/NOPB Distributor
LP5951MGX-2.8/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC HDMI TRANSMITTER 64-TFBGA
373
High Performance 32Kx8 CMOS SRAM
45
DIODE, ZENER, 4.7V, 500MW, 2%, M
9600

Top Sellers