Search
Filters

LP8501TME/NOPB

Part No : LP8501TME/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - LED Drivers
Description : IC LED DRIVER RGLTR DIM 25USMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,550 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 9
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 4.5V
Channel Output Current 25.5mA
Frequency 1.25MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 25-uSMD
Win Source Part Number 1056924-LP8501TME/NOPB
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Texas Instruments LP8501TME/NOPB is available at WIN SOURCE. Please review product page below for detailed information, including LP8501TME/NOPB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LP8501TME/NOPB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 9
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 4.5V
Channel Output Current 25.5mA
Frequency 1.25MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 25-uSMD
Win Source Part Number 1056924-LP8501TME/NOPB
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP8501TME/NOPB
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
LP8501TME/NOPB Price

LP8501TME/NOPB Datasheet
LP8501TME/NOPB Application

LP8501TME/NOPB Replacement
LP8501TME/NOPB Pdf

LP8501TME/NOPB Pinout
LP8501TME/NOPB Image

LP8501TME/NOPB Picture
LP8501TME/NOPB In Stock

LP8501TME/NOPB Distributor
LP8501TME/NOPB PMIC - LED Drivers

Image
Mfr.Part No
Description
Stock
IC LED DRVR LIN DIM 25MA 16TSSOP
345
TRANS NPN 40V 0.2A SOT523
17360
IC DAC 16BIT SPI/SRL 16WQFN
275
4.20mm (.165") Pitch Mini-Fit Jr.™ Header, Single Row, Vertical, with Snap-in Plastic Peg PCB Lock, 3 Circuits, PA Polyamide Nylon 6/6, UL 94V-2, Tin (Sn) Plating, without Drain Holes
151
THERMISTOR PTC 10K OHM 0402 / POSISTOR for Circuit Protection
3000

Top Sellers