Search
Filters

LP8900TLE-AAAH/NOPB

Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 250 In Stock
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.7V
Voltage Dropout (Maximum) 0.16V @ 200mA
Output Current 200mA
Operating Supply Current 120μA ~ 200μA
PSRR 75dB ~ 30dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-WFBGA, DSBGA
Manufacturer Package 6-DSBGA
Win Source Part Number 779934-LP8900TLE-AAAH/NOPB
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.7V
Voltage Dropout (Maximum) 0.16V @ 200mA
Output Current 200mA
Operating Supply Current 120μA ~ 200μA
PSRR 75dB ~ 30dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-WFBGA, DSBGA
Manufacturer Package 6-DSBGA
Win Source Part Number 779934-LP8900TLE-AAAH/NOPB
Storage Condition Dry storage cabinet & Humidity protection package
LP8900TLE-AAAH/NOPB Price

LP8900TLE-AAAH/NOPB Datasheet
LP8900TLE-AAAH/NOPB Application

LP8900TLE-AAAH/NOPB Replacement
LP8900TLE-AAAH/NOPB Pdf

LP8900TLE-AAAH/NOPB Pinout
LP8900TLE-AAAH/NOPB Image

LP8900TLE-AAAH/NOPB Picture
LP8900TLE-AAAH/NOPB In Stock

LP8900TLE-AAAH/NOPB Distributor
LP8900TLE-AAAH/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
RF Ceramic Component Proto-Typing Kits
3104
VARISTOR 27V 5A 0402
3540
TVS DIODE 14VWM 23.2VC SOD123FL
6000
650V SiC thinQ!™ Generation 5 diodes
320