Search
Filters

MAX222CDWR

Part No : MAX222CDWR
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX DUAL RS232 5V 18-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 1066958-MAX222CDWR
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
The Texas Instruments MAX222CDWR is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 200kbps are guaranteed at worst case load conditions. It is available in 18-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX222CDWR is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 1066958-MAX222CDWR
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX222CDWR
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
MAX222CDWR Price

MAX222CDWR Datasheet
MAX222CDWR Application

MAX222CDWR Replacement
MAX222CDWR Pdf

MAX222CDWR Pinout
MAX222CDWR Image

MAX222CDWR Picture
MAX222CDWR In Stock

MAX222CDWR Distributor
MAX222CDWR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 128KB FLASH 80QFP
210
IC DIFF RECEIVER H-S 16-SOIC
87
IC 10-BIT FET BUS SW 24-TVSOP
214
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 1.8V 500MA 6WSON
25
IC OPAMP TRANSIMP 90MHZ 8VSSOP
260
RELAY OPTO SPST 130MA 6 SMD 350V / Solid State Relay 50mA 1.5V DC-IN 0.13A 350V AC/DC-OUT 6-Pin DIP SMD T/R
34

Top Sellers