WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

MAX3243ECDWR

Part No :
MAX3243ECDWR
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC RS232 3V-5.5V DRVR 28-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,482 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 1067553-MAX3243ECDWR
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
The Texas Instruments MAX3243ECDWR is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 500kbps are guaranteed at worst case load conditions. It is available in 28-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX3243ECDWR is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 1067553-MAX3243ECDWR
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3243ECDWR
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
MAX3243ECDWR Price

MAX3243ECDWR Datasheet
MAX3243ECDWR Application

MAX3243ECDWR Replacement
MAX3243ECDWR Pdf

MAX3243ECDWR Pinout
MAX3243ECDWR Image

MAX3243ECDWR Picture
MAX3243ECDWR In Stock

MAX3243ECDWR Distributor
MAX3243ECDWR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
CAP TANT 470UF 6.3V 10% 2917
24
Pentium/ProTM System and Cyrix? Clock Chip
9
CAP CER 0.12UF 10V C0G/NP0 1812
29
Scan Driver for Plasma Display Panels
876
Dual/Quad, 4.5ns, Single Supply 3V/5V Comparators with Rail-to-Rail Outputs | IC COMP R-RINOUT DUAL 8-SOIC
763

Top Sellers