Search
Filters

MSP430A151IRHBT

Part No : MSP430A151IRHBT
Manufacturer : Texas Instruments
Catalog : Embedded - Microcontrollers
Description : IC MCU 16BIT 4KB FLASH 32VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,750 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 51 pct.
Popularity Medium
Win Source Part Number 1079933-MSP430A151IRHBT
Case / Package 32-VQFN (5.5x4.5)
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters A/D 8x10b
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 512 x 8
Program Memory Type FLASH
Program Memory Size 4KB (4K x 8 + 256B)
Number of I/O 24
Speed(Frequency) 16MHz
Part Core Size 16-Bit
Core Processor MSP430
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The Texas Instruments MSP430A151IRHBT, a 16-Bit microcontrollers, offers 4KB (4K x 8 + 256B) of FLASH program memory, with 24 i/o ports. The core processor of the MSP430A151IRHBT is MSP430, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MSP430A151IRHBT comes in 32-VQFN (5.5x4.5) package.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 51 pct.
Popularity Medium
Win Source Part Number 1079933-MSP430A151IRHBT
Case / Package 32-VQFN (5.5x4.5)
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters A/D 8x10b
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 512 x 8
Program Memory Type FLASH
Program Memory Size 4KB (4K x 8 + 256B)
Number of I/O 24
Speed(Frequency) 16MHz
Part Core Size 16-Bit
Core Processor MSP430
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430A151IRHBT
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
MSP430A151IRHBT Price

MSP430A151IRHBT Datasheet
MSP430A151IRHBT Application

MSP430A151IRHBT Replacement
MSP430A151IRHBT Pdf

MSP430A151IRHBT Pinout
MSP430A151IRHBT Image

MSP430A151IRHBT Picture
MSP430A151IRHBT In Stock

MSP430A151IRHBT Distributor
MSP430A151IRHBT Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Quad-Channel Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SOIC
50
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
TRANS PNP 50V 0.15A UMT3F
6000
IC OPAMP GP 45MHZ 14DIP
100
TVS DIODE 5VWM 9.8VC SOD923
12695
ESD protection array
700

Top Sellers