Search
Filters

MSP430F1101IDW

Part No :
MSP430F1101IDW
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 1KB FLASH 20SOIC
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
25+
€1.8040
€45.101
60+
€1.5020
€90.139
92+
€1.4590
€134.201
126+
€1.4160
€178.415
163+
€1.3720
€223.698
215+
€1.2430
€267.316
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,535 pieces
MOQ: 25 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 14
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 1079941-MSP430F1101IDW
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
The Texas Instruments MSP430F1101IDW, a 16-Bit microcontrollers, offers 1KB (1K x 8 + 256B) of FLASH program memory, with 14 i/o ports. The core processor of the MSP430F1101IDW is MSP430, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MSP430F1101IDW comes in 20-SOIC package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 14
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 1079941-MSP430F1101IDW
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430F1101IDW
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
MSP430F1101IDW Price

MSP430F1101IDW Datasheet
MSP430F1101IDW Application

MSP430F1101IDW Replacement
MSP430F1101IDW Pdf

MSP430F1101IDW Pinout
MSP430F1101IDW Image

MSP430F1101IDW Picture
MSP430F1101IDW In Stock

MSP430F1101IDW Distributor
MSP430F1101IDW Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
TVS DIODE 53VWM 85VC SMD
4200
IC REG DVR WATCHDOG 8MFP
347
IC GATE NAND 1CH 8-INP 14-DIP
4026
Low Power UP Supervisor Circuits
270
TRANS NPN 20V 0.05A MINI 3P
300
IC SNGL INVERTER GATE SC70-5
IC MCU 32BIT 1.5MB FLASH 176LQFP / MCU 32-bit e200z335 RISC 1.5MB Flash 3.3V/5V Automotive 176-Pin LQFP T/R
3
IC REG LDO 3.3V/0.8V 10SON
500
IC VREF SERIES 2.5V 8SOIC
217

Top Sellers