Search
Filters

MSP430F2013IRSAT

Part No : MSP430F2013IRSAT
Manufacturer : Texas Instruments
Catalog : Embedded - Microcontrollers
Description : IC MCU 16BIT 2KB FLASH 16QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,509 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 42 pct.
Popularity Medium
Win Source Part Number 1079985-MSP430F2013IRSAT
Case / Package 16-QFN (4x4)
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters A/D 10x16b
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 128 x 8
Program Memory Type FLASH
Program Memory Size 2KB (2K x 8 + 256B)
Number of I/O 10
Speed(Frequency) 16MHz
Part Core Size 16-Bit
Core Processor MSP430
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The Texas Instruments MSP430F2013IRSAT, a 16-Bit microcontrollers, offers 2KB (2K x 8 + 256B) of FLASH program memory, with 10 i/o ports. The core processor of the MSP430F2013IRSAT is MSP430, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MSP430F2013IRSAT comes in 16-QFN (4x4) package.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 42 pct.
Popularity Medium
Win Source Part Number 1079985-MSP430F2013IRSAT
Case / Package 16-QFN (4x4)
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters A/D 10x16b
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 128 x 8
Program Memory Type FLASH
Program Memory Size 2KB (2K x 8 + 256B)
Number of I/O 10
Speed(Frequency) 16MHz
Part Core Size 16-Bit
Core Processor MSP430
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430F2013IRSAT
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
MSP430F2013IRSAT Price

MSP430F2013IRSAT Datasheet
MSP430F2013IRSAT Application

MSP430F2013IRSAT Replacement
MSP430F2013IRSAT Pdf

MSP430F2013IRSAT Pinout
MSP430F2013IRSAT Image

MSP430F2013IRSAT Picture
MSP430F2013IRSAT In Stock

MSP430F2013IRSAT Distributor
MSP430F2013IRSAT Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC SERIAL/DESERIAL 10:1 28-SSOP
275
DGTL ISO 3KV 3CH GEN PURP 16SOIC / Robust EMC, Low Power, Triple-Channel Digital Isolators
152
Teccor manufactures 15 A rms to 25 A rms rectifiers
2
DIODE ZENER 82V 1.3W DO41
2100
IC D-TYPE POS TRG SNGL 20SOP
204
Zener Voltage Regulators
6000
IC MCU 8BIT 16KB OTP 28PLCC
28

Top Sellers