The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

OMAP3525ECBCA

Part No OMAP3525ECBCA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 600MHZ 515FCBGA / SOC OMAP3 ARM Cortex A8 65nm 515-Pin POP-FCBGA
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 790909-OMAP3525ECBCA
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Family Name OMAP3525
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
OMAP3525DCUSA ; OMAP3525ECUSA;  OMAP3525ECBBA; OMAP3525ECBC; 

Description

OMAP3525ECBCA - Texas Instruments

The OMAP3525ECBCA is a high-performance, multimedia applications processor from Texas Instruments (TI) that is designed to meet the robust needs of mobile and embedded devices. This sophisticated SoC (System on Chip) integrates a powerful ARM Cortex-A8 core with a TMS320C64x+ DSP core, making it an ideal solution for developers aiming to create devices with intensive multimedia, gaming, and application processing capabilities.

Key Features:

  • Powerful ARM Cortex-A8 Core: At its heart, the OMAP3525ECBCA is powered by an ARM Cortex-A8 processor which provides exceptional computational performance and efficiency, making it suitable for running complex operating systems and applications.
  • TMS320C64x+ DSP: The inclusion of TI's TMS320C64x+ DSP allows for high-performance digital signal processing which is crucial for tasks such as audio and video processing, as well as voice recognition and communication protocols.
  • Advanced Multimedia Support: With its integrated PowerVR SGX graphics accelerator, the OMAP3525ECBCA delivers superior 3D graphics performance, enabling smooth and visually stunning user experiences in gaming and user interfaces.
  • High-Definition Video Processing: The chip supports high-definition (HD) video playback and recording, which is essential for modern multimedia devices that require high-quality video capabilities.
  • Multiple Connectivity Options: Featuring a range of connectivity options, including USB, Camera Interface, and Display Subsystems, the OMAP3525ECBCA provides flexibility for designers to incorporate various peripherals and displays into their products.

Applications:

The OMAP3525ECBCA is ideal for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Infotainment Systems
  • Personal Navigation Devices
  • Interactive Point-of-Sale (POS) Systems

With its combination of processing power, multimedia prowess, and connectivity, the OMAP3525ECBCA from Texas Instruments is a versatile and powerful chip that can serve as the cornerstone for a wide range of cutting-edge devices.