The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ONET4291VARGPT

Part No ONET4291VARGPT
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 4.25GBPS 3.6V 20QFN
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
Pricing & Ordering $1.663 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
21+
$2.4200
$50.820
51+
$1.9860
$101.286
78+
$1.9240
$150.072
108+
$1.8620
$201.096
139+
$1.8000
$250.200
186+
$1.6130
$300.018
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 27,800 pieces
MOQ: 21 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Number of Channels 1
Supply Voltage - Operating 2.9 V to 3.6 V
Operating Supply Current 40mA
Current - Modulation 11.5mA
Current - Bias 11mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-QFN (4x4)
Mounting Surface Mount
Win Source Part Number 1084438-ONET4291VARGPT
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance

Description

Product Overview: ONET4291VARGPT - Texas Instruments

The ONET4291VARGPT is a high-performance, low-power transimpedance amplifier (TIA) designed by Texas Instruments specifically for optical networking applications. This advanced TIA is an essential component for systems that require the conversion of optical signals into electrical signals with high precision and speed. With its exceptional bandwidth and sensitivity, the ONET4291VARGPT is ideally suited for 10 Gbps data transmission rates, making it a perfect fit for modern optical receivers in fiber optic communication systems.

Key Features:

  • High Bandwidth: The device offers a wide bandwidth that supports data rates up to 10 Gbps, ensuring high-speed data transmission for demanding applications.
  • Low Power Consumption: Engineered for efficiency, the ONET4291VARGPT operates with low power consumption, which helps to minimize the thermal footprint and overall energy usage of the system.
  • Single 3.3V Supply: The TIA operates on a single 3.3V supply voltage, simplifying power management and system design.
  • Programmable Bandwidth: Users can program the bandwidth to match specific system requirements, providing flexibility and optimization for various applications.
  • Differential Outputs: The TIA features differential outputs, which enhances signal integrity and reduces noise susceptibility in high-speed data links.
  • Automatic Gain Control (AGC): The ONET4291VARGPT includes AGC functionality to maintain a stable output amplitude over varying input optical power levels.

Applications:

The ONET4291VARGPT is designed for use in a variety of high-speed optical networking applications, such as:

  • 10 Gigabit Ethernet (10GbE)
  • 10 Gbps Fiber Channel
  • Dense Wavelength Division Multiplexing (DWDM) systems
  • SONET/SDH and other optical transport networks

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the ONET4291VARGPT is no exception. The product is built to meet rigorous industry standards, ensuring long-term performance and stability in the field. With Texas Instruments' expertise in semiconductor design, customers can trust the ONET4291VARGPT for their critical communication infrastructure.