Search
Filters

OPA128SM

Part No : OPA128SM
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1MHZ TO99-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,180 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 0.075pA
Voltage - Input Offset 140μV
Operating Supply Current 900μA
Channel Output Current 10mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-99-8
Win Source Part Number 1084527-OPA128SM
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Security, Sensing & Instrumentation
The OPA128SM General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as ±5 V and up to 18 V. It is available in a TO-99-8 package, mounted by Through Hole. The OPA128SM provides the temperature range of -55°C to 125°C , 0.075pA input bias current,3 V/μs slew rate, 140μV input offset voltage and 900μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 0.075pA
Voltage - Input Offset 140μV
Operating Supply Current 900μA
Channel Output Current 10mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-99-8
Win Source Part Number 1084527-OPA128SM
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Security, Sensing & Instrumentation
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA128SM
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
OPA128SM Price

OPA128SM Datasheet
OPA128SM Application

OPA128SM Replacement
OPA128SM Pdf

OPA128SM Pinout
OPA128SM Image

OPA128SM Picture
OPA128SM In Stock

OPA128SM Distributor
OPA128SM Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
MOUNT MAGN 3/4" RG58U SMAM
600
CMOS MICROPOWER PHASE-LOCKED LOOP
188
Automotive Interior Lighting
497
SENSR OPTO SLOT 3.1MM TRANS THRU
IC CCDSP DUAL 14BIT 100CSBGA
422
1-Megabit 128K x 8 5-volt Only Flash Memory
1
IC AMP AUDIO PWR .825W AB 8SOIC
4
SENSOR CURRENT HALL 56A AC/DC
165

Top Sellers