Search
Filters

OPA131U

Part No : OPA131U
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 4MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,006 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 5pA
Voltage - Input Offset 200μV
Operating Supply Current 1.5mA
Channel Output Current 25mA
Supply Voltage - Operating 9 V to 36 V, ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1084530-OPA131U
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The OPA131U General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 9 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OPA131U provides the temperature range of -40°C to 85°C , 5pA input bias current,10 V/μs slew rate, 200μV input offset voltage and 1.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 5pA
Voltage - Input Offset 200μV
Operating Supply Current 1.5mA
Channel Output Current 25mA
Supply Voltage - Operating 9 V to 36 V, ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1084530-OPA131U
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA131U
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
OPA131U Price

OPA131U Datasheet
OPA131U Application

OPA131U Replacement
OPA131U Pdf

OPA131U Pinout
OPA131U Image

OPA131U Picture
OPA131U In Stock

OPA131U Distributor
OPA131U Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC GATE NAND 2CH 4-INP 14-SOIC
44
TVS DIODE 58.1VWM 92VC DO204AC
386
IC SDRAM 512MBIT 200MHZ 60FBGA
30
STARTKER KIT EFM8LB1 LASER BEE
2
IC OPAMP GP 400KHZ RRO 8DIP
17
DIODE SCHOTTKY 60V 3A PMDS
9527
OPTOISO 5.3KV TRANSISTOR 4DIP
466

Top Sellers