Search
Filters

OPA2171AIDCUR

Part No : OPA2171AIDCUR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 3MHZ RRO US8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
€1.198
€53.909
95+
€1.014
€96.334
150+
€0.983
€147.483
205+
€0.952
€195.243
265+
€0.922
€244.222
350+
€0.829
€290.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,996 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 8pA
Voltage - Input Offset 250μV
Operating Supply Current 475μA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1084612-OPA2171AIDCUR
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The OPA2171AIDCUR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 36 V. It is available in a US8 package, mounted by SMD (SMT). The OPA2171AIDCUR provides the temperature range of -40°C to 125°C , 8pA input bias current,1.5 V/μs slew rate, 250μV input offset voltage and 475μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 8pA
Voltage - Input Offset 250μV
Operating Supply Current 475μA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1084612-OPA2171AIDCUR
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA2171AIDCUR
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
OPA2171AIDCUR Price

OPA2171AIDCUR Datasheet
OPA2171AIDCUR Application

OPA2171AIDCUR Replacement
OPA2171AIDCUR Pdf

OPA2171AIDCUR Pinout
OPA2171AIDCUR Image

OPA2171AIDCUR Picture
OPA2171AIDCUR In Stock

OPA2171AIDCUR Distributor
OPA2171AIDCUR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC DAC 10BIT QUAD SERIAL 16DIP
7
Advanced Planar Technology Low On-Resistance
13
700MHz Slew Enhanced VFA
100
BOX STEEL GRAY 48"L X 8"W
31
TRIMMER 20K OHM 0.125W SMD
4300
5-Pin Microprocessor Reset Circuits
153
Precision, Low Cost, High Speed, BiFET Op Amp
859

Top Sellers