Search
Filters

OPA2336EA/250G4

Part No : OPA2336EA/250G4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 100KHZ RRO 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,751 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.03 V/μs
Gain Bandwidth Product (GBP) 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 60μV
Operating Supply Current 20μA
Channel Output Current 5mA
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1084672-OPA2336EA/250G4
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The OPA2336EA/250G4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.3 V and up to 5.5 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The OPA2336EA/250G4 provides the temperature range of -40°C to 85°C , 1pA input bias current,0.03 V/μs slew rate, 60μV input offset voltage and 20μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.03 V/μs
Gain Bandwidth Product (GBP) 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 60μV
Operating Supply Current 20μA
Channel Output Current 5mA
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1084672-OPA2336EA/250G4
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA2336EA/250G4
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
OPA2336EA/250G4 Price

OPA2336EA/250G4 Datasheet
OPA2336EA/250G4 Application

OPA2336EA/250G4 Replacement
OPA2336EA/250G4 Pdf

OPA2336EA/250G4 Pinout
OPA2336EA/250G4 Image

OPA2336EA/250G4 Picture
OPA2336EA/250G4 In Stock

OPA2336EA/250G4 Distributor
OPA2336EA/250G4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 20MHZ 8DIP
542
IC BOOST REG DC/DC TFT-LCD 32QFN
7
IC RESET MPU LOW PWR SOT23-5
250
IC OPAMP GP 5.5MHZ 8SO
14356
IC 12-BIT A/D W/SER CNTRL 20-DIP
30
IC MCU 8BIT 768B OTP 8DIP
87
IC REG LDO 2.5V SOT223
250

Top Sellers