Search
Filters

OPA2364IDGKTG4

Part No : OPA2364IDGKTG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 7MHZ RRO 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,190 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 7MHz
Current - Input Bias 1pA
Voltage - Input Offset 900μV
Operating Supply Current 1.1mA
Channel Output Current 85mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1084714-OPA2364IDGKTG4
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX4292EUA+T;  OPA2330AIDGKR;  OPA2330AIDGKT;  
The OPA2364IDGKTG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 5.5 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The OPA2364IDGKTG4 provides the temperature range of -40°C to 125°C , 1pA input bias current,5 V/μs slew rate, 900μV input offset voltage and 1.1mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 7MHz
Current - Input Bias 1pA
Voltage - Input Offset 900μV
Operating Supply Current 1.1mA
Channel Output Current 85mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1084714-OPA2364IDGKTG4
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX4292EUA+T;  OPA2330AIDGKR;  OPA2330AIDGKT;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA2364IDGKTG4
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
OPA2364IDGKTG4 Price

OPA2364IDGKTG4 Datasheet
OPA2364IDGKTG4 Application

OPA2364IDGKTG4 Replacement
OPA2364IDGKTG4 Pdf

OPA2364IDGKTG4 Pinout
OPA2364IDGKTG4 Image

OPA2364IDGKTG4 Picture
OPA2364IDGKTG4 In Stock

OPA2364IDGKTG4 Distributor
OPA2364IDGKTG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V 0.5A 8DIP
353
Adjustable Micropower Low-Dropout Voltage Regulators
12
LOW DROPOUT VOLTAGE REGULATOR
34
LNB SUPPLY AND CONTROL VOLTAGE REGULATOR PARALLEL INTERFACE
70
InGaP HBT Gain Block
212
N-Channel Advanced Power MOSFET
115
DIFFERENTIAL DRIVER AND RECEIVER PAIRS
120

Top Sellers