Search
Filters

OPA2379AIDCNT

IC OPAMP GP 90KHZ RRO SOT23-8
Manufacturer: Texas Instruments
rohs
Availability: 1 In Stock
The OPA2379AIDCNT General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 5.5 V. It is available in a SOT-23-8 package, mounted by SMD (SMT). The OPA2379AIDCNT provides the temperature range of -40°C to 125°C , 5pA input bias current,0.03 V/μs slew rate, 400μV input offset voltage and 2.9μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.03 V/μs
Gain Bandwidth Product (GBP) 90kHz
Current - Input Bias 5pA
Voltage - Input Offset 400μV
Operating Supply Current 2.9μA
Channel Output Current 5mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1084730-OPA2379AIDCNT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.03 V/μs
Gain Bandwidth Product (GBP) 90kHz
Current - Input Bias 5pA
Voltage - Input Offset 400μV
Operating Supply Current 2.9μA
Channel Output Current 5mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1084730-OPA2379AIDCNT
OPA2379AIDCNT Price

OPA2379AIDCNT Datasheet
OPA2379AIDCNT Application

OPA2379AIDCNT Replacement
OPA2379AIDCNT Pdf

OPA2379AIDCNT Pinout
OPA2379AIDCNT Image

OPA2379AIDCNT Picture
OPA2379AIDCNT In Stock

OPA2379AIDCNT Distributor
OPA2379AIDCNT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TVS DIODE 12VWM POWERMITE
3000
IC MOTOR DRIVER
47
6V Input, 0.6A Module Synchronous Step-Down Converter with Integrated Inductor
10
Fast Soft Recovery Rectifier Diode, 30 A
100
High Voltage Positive Voltage Regulators
1000
N-Channel MOSFET 600V, 15A, 0.40(ohm)
65000