Search
Filters

OPA2673IRGVT

Part No : OPA2673IRGVT
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : Dual, Wideband, High Output Current Operational Amplifier with Active Off-Line Control
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 117 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 3000 V/μs
-3db Bandwidth 600MHz
Current - Input Bias 6μA
Voltage - Input Offset 2mV
Operating Supply Current 32mA
Output Current per Channel 700mA
Dual Supply Voltage (±) 7 V ~ 13 V, ±3.5 V ~ 6.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 1233565-OPA2673IRGVT
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Family Name OPA2673
Introduction Date November 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MAX4203ESA+; MAX4225ESA-T;  MAX4203EUA; 
Texas Instruments OPA2673IRGVT is available at WIN SOURCE. Please review product page below for detailed information, including OPA2673IRGVT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for OPA2673IRGVT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 3000 V/μs
-3db Bandwidth 600MHz
Current - Input Bias 6μA
Voltage - Input Offset 2mV
Operating Supply Current 32mA
Output Current per Channel 700mA
Dual Supply Voltage (±) 7 V ~ 13 V, ±3.5 V ~ 6.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 1233565-OPA2673IRGVT
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Family Name OPA2673
Introduction Date November 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MAX4203ESA+; MAX4225ESA-T;  MAX4203EUA; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA2673IRGVT
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
OPA2673IRGVT Price

OPA2673IRGVT Datasheet
OPA2673IRGVT Application

OPA2673IRGVT Replacement
OPA2673IRGVT Pdf

OPA2673IRGVT Pinout
OPA2673IRGVT Image

OPA2673IRGVT Picture
OPA2673IRGVT In Stock

OPA2673IRGVT Distributor
OPA2673IRGVT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
10-channel integrated filter network with ESD input protection to IEC 61000-4-2 level 4
9
IC REG LDO 1.5V 0.4A 8SON
300
OPTOCOUPLER MOD SIGM-DELTA 16SMD
572
16 Ampere Glass Passivated Super Fast Rectifiers | DIODE ARRAY GP 400V 16A TO220AB
FAST EFFICIENT PLASTIC RECTIFIER
150
Chip Inductors - 0603LS (1608)
210