Search
Filters

OPA2705EA/250

Part No : OPA2705EA/250
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1MHZ RRO 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,833 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 160μA
Channel Output Current 10mA
Supply Voltage - Operating 4 V to 12 V, ±2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1084773-OPA2705EA/250
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
The OPA2705EA/250 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4 V and up to 12 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The OPA2705EA/250 provides the temperature range of -40°C to 85°C , 1pA input bias current,0.6 V/μs slew rate, 500μV input offset voltage and 160μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 160μA
Channel Output Current 10mA
Supply Voltage - Operating 4 V to 12 V, ±2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1084773-OPA2705EA/250
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA2705EA/250
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
OPA2705EA/250 Price

OPA2705EA/250 Datasheet
OPA2705EA/250 Application

OPA2705EA/250 Replacement
OPA2705EA/250 Pdf

OPA2705EA/250 Pinout
OPA2705EA/250 Image

OPA2705EA/250 Picture
OPA2705EA/250 In Stock

OPA2705EA/250 Distributor
OPA2705EA/250 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CONN FPC VERT 30POS 1.00MM PCB
559
Voltage regulator diodes
42918
Quad 2-Input NAND Gates
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
153
IC LED DRIVER RGLTR DIM 28WQFN
22
IC REG LDO 2.2V 30MA SOT23-5
3000
DIODE ARRAY SCHOTTKY 30V SOT23
371

Top Sellers