Search
Filters

OPA335AIDBVRG4

Part No : OPA335AIDBVRG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CHOPPER 2MHZ SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
$1.117
$50.265
120+
$0.866
$103.920
400+
$0.754
$301.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,000 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.6 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 70pA
Voltage - Input Offset 1μV
Operating Supply Current 285μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1084840-OPA335AIDBVRG4
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 58 pct.
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Medical, Portable Devices, Signal Processing
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access

The OPA335AIDBVRG4 Zero-Drift amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The OPA335AIDBVRG4 provides the temperature range of -40°C to 125°C , 70pA input bias current,1.6 V/μs slew rate, 1μV input offset voltage and 285μA operating supply current.

Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.6 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 70pA
Voltage - Input Offset 1μV
Operating Supply Current 285μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1084840-OPA335AIDBVRG4
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 58 pct.
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Medical, Portable Devices, Signal Processing
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA335AIDBVRG4
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
OPA335AIDBVRG4 Price

OPA335AIDBVRG4 Datasheet
OPA335AIDBVRG4 Application

OPA335AIDBVRG4 Replacement
OPA335AIDBVRG4 Pdf

OPA335AIDBVRG4 Pinout
OPA335AIDBVRG4 Image

OPA335AIDBVRG4 Picture
OPA335AIDBVRG4 In Stock

OPA335AIDBVRG4 Distributor
OPA335AIDBVRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CAP CER 1500PF 760VAC Y5U RADIAL
40
FIXED IND 6.8UH 2.7A 46 MOHM SMD
27
IC MCU 32BIT ROMLESS 256LFBGA
475
DIODE ZENER 12V 100MW VMN2
2717
10-MHz TO 66-MHz, 10:1 LVDS SERIALIZER/DESERIALIZER
9
IC DATA ACQ SYSTEM 12BIT 8-DIP
24