Search
Filters

OPA357AIDBVTG4

Part No : OPA357AIDBVTG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 100MHZ RRO SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,005 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 150 V/μs
Gain Bandwidth Product (GBP) 100MHz
-3db Bandwidth 250MHz
Current - Input Bias 3pA
Voltage - Input Offset 2mV
Operating Supply Current 4.9mA
Channel Output Current 100mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1084907-OPA357AIDBVTG4
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX4488AUT#TG16;  TLV2630IDBVR;  OPA357AIDBVTG4;   TLV2630IDBVTG4; 
The OPA357AIDBVTG4 Voltage Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.5 V and up to 5.5 V. It is available in a SOT-23-6 package, mounted by SMD (SMT). The OPA357AIDBVTG4 provides the temperature range of -40°C to 125°C , 3pA input bias current,150 V/μs slew rate, 2mV input offset voltage and 4.9mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 150 V/μs
Gain Bandwidth Product (GBP) 100MHz
-3db Bandwidth 250MHz
Current - Input Bias 3pA
Voltage - Input Offset 2mV
Operating Supply Current 4.9mA
Channel Output Current 100mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1084907-OPA357AIDBVTG4
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX4488AUT#TG16;  TLV2630IDBVR;  OPA357AIDBVTG4;   TLV2630IDBVTG4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA357AIDBVTG4
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
OPA357AIDBVTG4 Price

OPA357AIDBVTG4 Datasheet
OPA357AIDBVTG4 Application

OPA357AIDBVTG4 Replacement
OPA357AIDBVTG4 Pdf

OPA357AIDBVTG4 Pinout
OPA357AIDBVTG4 Image

OPA357AIDBVTG4 Picture
OPA357AIDBVTG4 In Stock

OPA357AIDBVTG4 Distributor
OPA357AIDBVTG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC LI-ION LDO CHRG MGMT 8-TSSOP
225
LED RED DIFFUSED T-1 3/4 T/H
393
Switched-Capacitor Voltage Converter with Regulator | IC MULTI CONF ADJ 0.1A 8CERDIP
9
PWM and Triple Linear Power Controller | IC REG QUAD BUCK/LNR SYNC 16SOIC
304

Top Sellers