Search
Filters

OPA374AIDBVTG4

Part No : OPA374AIDBVTG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 6.5MHZ RRO SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 64 pct.
Popularity Medium
Win Source Part Number 1084942-OPA374AIDBVTG4
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current 585μA
Voltage - Input Offset 1mV
Current - Input Bias 0.5pA
Gain Bandwidth Product (GBP) 6.5MHz
Slew Rate 5 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The OPA374AIDBVTG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.3 V and up to 5.5 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The OPA374AIDBVTG4 provides the temperature range of -40°C to 125°C , 0.5pA input bias current,5 V/μs slew rate, 1mV input offset voltage and 585μA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 64 pct.
Popularity Medium
Win Source Part Number 1084942-OPA374AIDBVTG4
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current 585μA
Voltage - Input Offset 1mV
Current - Input Bias 0.5pA
Gain Bandwidth Product (GBP) 6.5MHz
Slew Rate 5 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA374AIDBVTG4
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
OPA374AIDBVTG4 Price

OPA374AIDBVTG4 Datasheet
OPA374AIDBVTG4 Application

OPA374AIDBVTG4 Replacement
OPA374AIDBVTG4 Pdf

OPA374AIDBVTG4 Pinout
OPA374AIDBVTG4 Image

OPA374AIDBVTG4 Picture
OPA374AIDBVTG4 In Stock

OPA374AIDBVTG4 Distributor
OPA374AIDBVTG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SLIC for Peoples Republic of China Applications
100
IC FPGA 100 I/O 144TQFP / FPGA LatticeXP2 Family 8000 Cells 90nm Technology 1.2V 144-Pin TQFP Tray
IC 16BIT A/D 4CH SERIAL 16SSOP
317
FILTER RC(PI) ESD SMD
9315
PWM Controlled, PWM/PFM Switchable Step-Up DC/DC Controllers
39

Top Sellers