Search
Filters

OPA4140AIDR

Part No : OPA4140AIDR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP JFET 11MHZ RRO 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
6+
€8.437
€50.621
13+
€7.140
€92.816
21+
€6.923
€145.383
30+
€6.706
€201.190
40+
€6.491
€259.625
50+
€5.842
€292.078
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 11MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 30μV
Operating Supply Current 1.8mA
Channel Output Current 36mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1084975-OPA4140AIDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
AD8643ACPZ-REEL7;  OPA4140AID;  OPA4140AIDR;  OPA4141AIPW;  

The OPA4140AIDR J-FET amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 36 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The OPA4140AIDR provides the temperature range of -40°C to 125°C , 0.5pA input bias current,20 V/μs slew rate, 30μV input offset voltage and 1.8mA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 11MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 30μV
Operating Supply Current 1.8mA
Channel Output Current 36mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1084975-OPA4140AIDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
AD8643ACPZ-REEL7;  OPA4140AID;  OPA4140AIDR;  OPA4141AIPW;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA4140AIDR
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
OPA4140AIDR Price

OPA4140AIDR Datasheet
OPA4140AIDR Application

OPA4140AIDR Replacement
OPA4140AIDR Pdf

OPA4140AIDR Pinout
OPA4140AIDR Image

OPA4140AIDR Picture
OPA4140AIDR In Stock

OPA4140AIDR Distributor
OPA4140AIDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 128KB FLASH 49WLCSP
330
Power MOS 7TM is a new generation of low loss, high voltage, N-Channel enhancement mode power MOSFETS
5
IC REG LDO 5V 0.5A 8SOIC
32
IC SWITCH SPST NO SOT23
273
PWR MOD THYRISTOR 1600V 100V SM4
990
IC REG LDO 2.5V 0.4A SOT23-5
87
CONVERTER DC/DC 3.3V 10W OUT
16
8-Pin, 24-Bit, 96 kHz Stereo D/A Converter
62

Top Sellers