The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

OPA4314AQPWRQ1

Part No OPA4314AQPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 14TSSOP / 3-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier
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
Pricing & Ordering $1.022 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
40+
$1.3290
$53.160
95+
$1.0900
$103.550
145+
$1.0560
$153.120
200+
$1.0220
$204.400
255+
$0.9880
$251.940
340+
$0.8860
$301.240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 33,645 pieces
MOQ: 40 pcs
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
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 500μV
Current - Supply 150μA
Current - Output / Channel 20mA
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
Win Source Part Number 806991-OPA4314AQPWRQ1

Description

Product Overview: OPA4314AQPWRQ1

The OPA4314AQPWRQ1 from Texas Instruments is a high-precision operational amplifier designed for a wide range of automotive and industrial applications. This device is part of TI's "Automotive Qualified Products" family, ensuring robust performance in demanding automotive environments.

Key Features

  • Automotive Grade: Qualified for automotive applications, the OPA4314AQPWRQ1 meets the stringent AEC-Q100 standards for reliability and performance under extreme conditions.
  • Low Offset Voltage: This operational amplifier boasts a low input offset voltage, which enhances accuracy in measurement and control systems.
  • Wide Supply Range: With a supply range from 2.5V to 5.5V, the OPA4314AQPWRQ1 is versatile and can be integrated into various circuit designs with different power requirements.
  • High Common-Mode Rejection Ratio (CMRR): The device offers excellent common-mode noise rejection, making it ideal for applications where precision is key.
  • Low Power Consumption: Designed for energy-efficient operation, the OPA4314AQPWRQ1 helps in reducing the overall power consumption of electronic systems.

Applications

  • Automotive sensor signal conditioning
  • Automotive infotainment and audio systems
  • Electronic power steering
  • Battery management systems
  • Industrial process controls
  • Test and measurement equipment

The OPA4314AQPWRQ1 comes in a TSSOP-14 package, which is suitable for surface mount technology, providing a compact footprint for space-constrained applications. Its operational temperature range from -40°C to +125°C ensures reliable performance in both cold and hot environments typically encountered in automotive settings.

With its combination of precision, robustness, and versatility, the OPA4314AQPWRQ1 from Texas Instruments stands out as an excellent choice for designers seeking to enhance the performance and reliability of their automotive and industrial electronic systems.