Search
Filters

OPA4344EA/2K5

Part No : OPA4344EA/2K5
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1MHZ RRO 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,941 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 200μV
Operating Supply Current 150μA
Channel Output Current 15mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1085008-OPA4344EA/2K5
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
The OPA4344EA/2K5 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.5 V and up to 5.5 V. It is available in a 14-TSSOP package, mounted by SMD (SMT). The OPA4344EA/2K5 provides the temperature range of -40°C to 85°C , 0.2pA input bias current,0.8 V/μs slew rate, 200μV input offset voltage and 150μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 200μV
Operating Supply Current 150μA
Channel Output Current 15mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1085008-OPA4344EA/2K5
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA4344EA/2K5
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
OPA4344EA/2K5 Price

OPA4344EA/2K5 Datasheet
OPA4344EA/2K5 Application

OPA4344EA/2K5 Replacement
OPA4344EA/2K5 Pdf

OPA4344EA/2K5 Pinout
OPA4344EA/2K5 Image

OPA4344EA/2K5 Picture
OPA4344EA/2K5 In Stock

OPA4344EA/2K5 Distributor
OPA4344EA/2K5 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Fast soft-recovery controlled avalanche rectifiers
88000
4PIN 250V N.O TYPE SOLID STATE RELAY-MOSFET Output
532
IC DAC NANO 12BIT QUAD 10-MSOP
22
2W Output Amplifier of Portable Radios in Class B Push-pull Operation.
2525
IC USB SWITCH QUAD 2X1 16TSSOP
69
MOSFET N-CH 30V 19A POWER56
8086
Precision Reference

Top Sellers