Search
Filters

OPA827AIDR

Part No : OPA827AIDR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP JFET 22MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
€6.532
€52.256
18+
€5.528
€99.497
30+
€5.360
€160.802
40+
€5.193
€207.700
50+
€5.025
€251.247
65+
€4.522
€293.946
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,000 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ISL28117FBZ-T7A;  ISL28117FBZ;  ISL28110FBZ-T7; 
Introduction Date April 01, 2007
Family Name OPA827A
Supply and Demand Status Limited
Fake Threat In the Open Market 50 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 1085142-OPA827AIDR
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Channel Output Current 30mA
Operating Supply Current 4.8mA
Voltage - Input Offset 75μV
Current - Input Bias 15pA
Gain Bandwidth Product (GBP) 22MHz
Slew Rate 28 V/μs
Number of Circuits 1
Amplifier Type J-FET
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits

The OPA827AIDR J-FET amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 8 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OPA827AIDR provides the temperature range of -40°C to 125°C , 15pA input bias current,28 V/μs slew rate, 75μV input offset voltage and 4.8mA operating supply current.

Products specifications
ECAD Module
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ISL28117FBZ-T7A;  ISL28117FBZ;  ISL28110FBZ-T7; 
Introduction Date April 01, 2007
Family Name OPA827A
Supply and Demand Status Limited
Fake Threat In the Open Market 50 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 1085142-OPA827AIDR
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Channel Output Current 30mA
Operating Supply Current 4.8mA
Voltage - Input Offset 75μV
Current - Input Bias 15pA
Gain Bandwidth Product (GBP) 22MHz
Slew Rate 28 V/μs
Number of Circuits 1
Amplifier Type J-FET
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA827AIDR
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
OPA827AIDR Price

OPA827AIDR Datasheet
OPA827AIDR Application

OPA827AIDR Replacement
OPA827AIDR Pdf

OPA827AIDR Pinout
OPA827AIDR Image

OPA827AIDR Picture
OPA827AIDR In Stock

OPA827AIDR Distributor
OPA827AIDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
FM Tuner Applications VHF Band Amplifier Applications
900
Triple Output Step-Up Plus Charge Pump for TFT Bias
2000
IC LED DRIVER RGLTR DIM 10DFN
40
IC MON DUAL SUPPLY PREC TSOT23-8
27
IC VOLT SUPERVISOR 10-DFN
8
IC MCU 8BIT 48KB FLASH 64TQFP
65

Top Sellers