Search
Filters

PCF8574N

Part No :
PCF8574N
Manufacturer :
Catalog :
Interface - I/O Expanders
Description :
IC I/O EXPANDER I2C 8B 16DIP
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
30+
$1.7050
$51.150
70+
$1.4330
$100.310
110+
$1.3900
$152.900
150+
$1.3470
$202.050
195+
$1.3050
$254.475
255+
$1.1770
$300.135
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 2,500 pieces
MOQ: 30 pcs
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
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automation & Process Control, Signal Processing
Alternative Parts
(Cross-Reference)
PCF8574P;  PCF8574P,112;  PCF8574AP;  
Popularity High
Is this a common-used part? Yes
Estimated EOL Date 2028
Halogen Free Not Compliant
Country of Origin Mexico
ECCN EAR99
Introduction Date January 01, 2002
Family Name PCF8574
Win Source Part Number 1086920-PCF8574N
Case / Package 16-PDIP
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 2.5 V to 6 V
Max Frequency 100kHz
Current - Output Source/Sink 1mA, 25mA
Output Type Push-Pull
Features POR
Interrupt Output Yes
Number of I/O 8
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
Texas Instruments PCF8574N is available at WIN SOURCE. Please review product page below for detailed information, including PCF8574N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PCF8574N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automation & Process Control, Signal Processing
Alternative Parts
(Cross-Reference)
PCF8574P;  PCF8574P,112;  PCF8574AP;  
Popularity High
Is this a common-used part? Yes
Estimated EOL Date 2028
Halogen Free Not Compliant
Country of Origin Mexico
ECCN EAR99
Introduction Date January 01, 2002
Family Name PCF8574
Win Source Part Number 1086920-PCF8574N
Case / Package 16-PDIP
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 2.5 V to 6 V
Max Frequency 100kHz
Current - Output Source/Sink 1mA, 25mA
Output Type Push-Pull
Features POR
Interrupt Output Yes
Number of I/O 8
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PCF8574N
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
PCF8574N Price

PCF8574N Datasheet
PCF8574N Application

PCF8574N Replacement
PCF8574N Pdf

PCF8574N Pinout
PCF8574N Image

PCF8574N Picture
PCF8574N In Stock

PCF8574N Distributor
PCF8574N Interface - I/O Expanders

Image
Mfr.Part No
Description
Stock
POLYSWITCH PTC RESET 1.97A HOLD
226
TRANS PNP 30V 4.4A SOT223
502
Miniature, 2W, Isolated UNREGULATED DC/DC CONVERTERS
1
TVS DIODE 136VWM 219VC DO15
395
IC SWITCH SPDT SOT23-8
4064
TRANS NPN/PNP 40V 0.2A 6TSSOP
79

Top Sellers