Search
Filters

PGA870IRHDT

Part No : PGA870IRHDT
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP PGA 650MHZ 28VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Slew Rate 2900 V/μs
-3db Bandwidth 650MHz
Operating Supply Current 143mA
Channel Output Current 50mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-VQFN (5x5)
Win Source Part Number 1087736-PGA870IRHDT
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The PGA870IRHDT Programmable Gain amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.75 V and up to 5.25 V. It is available in a 28-VQFN (5x5) package, mounted by SMD (SMT). The PGA870IRHDT provides the temperature range of -40°C to 85°C , 2900 V/μs slew rate and 143mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Slew Rate 2900 V/μs
-3db Bandwidth 650MHz
Operating Supply Current 143mA
Channel Output Current 50mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-VQFN (5x5)
Win Source Part Number 1087736-PGA870IRHDT
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PGA870IRHDT
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
PGA870IRHDT Price

PGA870IRHDT Datasheet
PGA870IRHDT Application

PGA870IRHDT Replacement
PGA870IRHDT Pdf

PGA870IRHDT Pinout
PGA870IRHDT Image

PGA870IRHDT Picture
PGA870IRHDT In Stock

PGA870IRHDT Distributor
PGA870IRHDT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
1-Mbit (128K x 8) Static RAM
CONN HEADER R/A SMD 12POS ZE
595
Bipolar stepping motor driver
9
Dual Operational Amplifiers, Dual Comparators, and Adjustable Reference
TRANS NPN 45V 0.1A TO-92
900
OptiMOS 3 Power-Transistor Features N-channel, normal level
100
Chip EMIFILr Inductor Type
4
POSITIVE VOLTAGE REGULATORS
200

Top Sellers