Search
Filters

PTH04T230WAS

6-A, 2.2-V to 5.5-V INPUT, NON-ISOLATED, WIDE-OUTPUT, ADJUSTABLE POWER MODULE WITH TurboTrans
Manufacturer: Texas Instruments
rohs
Availability: 2,154 In Stock
Texas Instruments PTH04T230WAS is available at WIN SOURCE. Please review product page below for detailed information, including PTH04T230WAS price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PTH04T230WAS to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Manufacturer Homepage www.ti.com
Size 0.74" L x 0.62" W x 0.36" H (18.9mm x 15.8mm x 9.1mm)
Package 10-SMD Module
Mounting SMD
Efficiency 94%
Operating Temperature Range -40°C ~ 85°C
Features Remote On/Off, OCP, OTP, UVLO
Applications ITE (Commercial)
Current - Output (Maximum) 6A
Voltage Input MAX 5.5V
Input Voltage MIN 2.2V
Number of Outputs 1
Type Non-Isolated PoL Module
Packaging Tray
Manufacturer Texas Instruments
Categories Power Supplies - Board Mount
Series PTH04T230W
Voltage - Output 1 0.69 ~ 3.6 V
Win Source Part Number 1240578-PTH04T230WAS
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
Manufacturer Homepage www.ti.com
Size 0.74" L x 0.62" W x 0.36" H (18.9mm x 15.8mm x 9.1mm)
Package 10-SMD Module
Mounting SMD
Efficiency 94%
Operating Temperature Range -40°C ~ 85°C
Features Remote On/Off, OCP, OTP, UVLO
Applications ITE (Commercial)
Current - Output (Maximum) 6A
Voltage Input MAX 5.5V
Input Voltage MIN 2.2V
Number of Outputs 1
Type Non-Isolated PoL Module
Packaging Tray
Manufacturer Texas Instruments
Categories Power Supplies - Board Mount
Series PTH04T230W
Voltage - Output 1 0.69 ~ 3.6 V
Win Source Part Number 1240578-PTH04T230WAS
PTH04T230WAS Price

PTH04T230WAS Datasheet
PTH04T230WAS Application

PTH04T230WAS Replacement
PTH04T230WAS Pdf

PTH04T230WAS Pinout
PTH04T230WAS Image

PTH04T230WAS Picture
PTH04T230WAS In Stock

PTH04T230WAS Distributor
PTH04T230WAS Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
Surface Mounting Relay with the World’s Smallest Mounting Area and a Height of Only 5.2 mm
11
IC REG LDO 5V 0.15A SOT89-5
112
ARM7TDMI 32-BIT MCU WITH FLASH, 3x CAN, 4 UARTs, 20 TIMERS, ADC, 12 COMM. INTERFACES
2160
IC MUX/DEMUX 2X1 42TQFN
2699
Power MOSFET
10001
72-Mbit QDR™-II SRAM 4-Word Burst Architecture
20
Low-Power Advanced CMOS NOR Flash Process
4
TVS DIODE 3.3VWM 11.2VC SOD323
61630
IC REG BUCK ADJ 2A 10DFN
2422
In-System Programmable High Density PLD
3283