Search
Filters

PTH05020WAZ

Part No : PTH05020WAZ
Manufacturer : Texas Instruments
Catalog : Power Supplies Board Mount DCDC Converters
Description : DC DC CONVERTER 0.8-3.6V 79W / DC-DC CONVERTERS POLA Non-isolated
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 30 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Texas Instruments
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 5.5V
Voltage - Output 1 0.8 ~ 3.6V
Current - Output (Maximum) 22A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95%
Mounting Style SMD
Manufacturer Package 10-SMD Module
Dimension 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.6mm)
Part Number Series PTH05020W
Manufacturer Pack Quantity 20
MSL Level 3 (168 Hours)
Popularity Low
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Win Source Part Number 813645-PTH05020WAZ
Products specifications
ECAD Module
Manufacturer Texas Instruments
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 5.5V
Voltage - Output 1 0.8 ~ 3.6V
Current - Output (Maximum) 22A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95%
Mounting Style SMD
Manufacturer Package 10-SMD Module
Dimension 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.6mm)
Part Number Series PTH05020W
Manufacturer Pack Quantity 20
MSL Level 3 (168 Hours)
Popularity Low
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Win Source Part Number 813645-PTH05020WAZ
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PTH05020WAZ
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
PTH05020WAZ Price

PTH05020WAZ Datasheet
PTH05020WAZ Application

PTH05020WAZ Replacement
PTH05020WAZ Pdf

PTH05020WAZ Pinout
PTH05020WAZ Image

PTH05020WAZ Picture
PTH05020WAZ In Stock

PTH05020WAZ Distributor
PTH05020WAZ Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
PTC RESET FUSE 60V 5A RADIAL / PolySwitch Resettable Devices Radial-leaded Devices
350
IC ADC 8BIT SERIAL I/O 20-DIP
6
Nch POWER MOSFET HIGH-SPEED SWITCHING USE
200
SERIAL INPUT PLL FREQUENCY SYNTHESIZER FOR VCR
29
DIODE GEN PURP 125V 200MA DO35
319
IC OPAMP GP 200KHZ 16SO
731
FUSE GLASS 3A 250VAC 2AG
100

Top Sellers