Search
Filters

REF2930AIDBZRG4

Part No : REF2930AIDBZRG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 3V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 979 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 25mA
Tolerance ±2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 33μVp-p
Noise - 10Hz to 10kHz 94μVrms
Voltage - Input 3.05 V to 5.5 V
Operating Supply Current 59μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091763-REF2930AIDBZRG4
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
The Texas Instruments REF2930AIDBZRG4 Series voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 3V, with a ±2%. Excellent performance is maintained at 25mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 100ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 25mA
Tolerance ±2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 33μVp-p
Noise - 10Hz to 10kHz 94μVrms
Voltage - Input 3.05 V to 5.5 V
Operating Supply Current 59μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091763-REF2930AIDBZRG4
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF2930AIDBZRG4
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
REF2930AIDBZRG4 Price

REF2930AIDBZRG4 Datasheet
REF2930AIDBZRG4 Application

REF2930AIDBZRG4 Replacement
REF2930AIDBZRG4 Pdf

REF2930AIDBZRG4 Pinout
REF2930AIDBZRG4 Image

REF2930AIDBZRG4 Picture
REF2930AIDBZRG4 In Stock

REF2930AIDBZRG4 Distributor
REF2930AIDBZRG4 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
10-Bit, 170Msps ADC | IC ADC 10BIT PIPELINED 64QFN
51
1, 2, 4 and 8-Channel Very Low Capacitance ESD Protectors
3392
2-W STEREO AUDIO POWER AMPLIFIER
107
DIODE ARRAY SCHOTTKY 40V LPDS
412
IC QUAD FET BUS SWITCH 14-QFN
300
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.35V 96-Pin FBGA
30

Top Sellers