Search
Filters

REF3012AIDBZT

Part No : REF3012AIDBZT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 1.25V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,544 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 25mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 14μVp-p
Noise - 10Hz to 10kHz 42μVrms
Voltage - Input 1.8 V to 5.5 V
Operating Supply Current 50μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091767-REF3012AIDBZT
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Medical, Test & Measurement
The Texas Instruments REF3012AIDBZT Series voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.25V, with a ±0.2%. Excellent performance is maintained at 25mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 75ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 25mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 14μVp-p
Noise - 10Hz to 10kHz 42μVrms
Voltage - Input 1.8 V to 5.5 V
Operating Supply Current 50μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091767-REF3012AIDBZT
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Medical, Test & Measurement
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF3012AIDBZT
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
REF3012AIDBZT Price

REF3012AIDBZT Datasheet
REF3012AIDBZT Application

REF3012AIDBZT Replacement
REF3012AIDBZT Pdf

REF3012AIDBZT Pinout
REF3012AIDBZT Image

REF3012AIDBZT Picture
REF3012AIDBZT In Stock

REF3012AIDBZT Distributor
REF3012AIDBZT PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC LASER DIODE DRIVER QFN
36
LatticeECP/EC Family Data Sheet | IC FPGA 112 I/O 208QFP
254
KIT EVAL FOR MAX4810
8891
DUAL 4-A HIGH SPEED LOW SIDE MOSFET DRIVERS WITH ENABLE
4
IC DRIVER HALF-BRIDGE 8-DIP
2828

Top Sellers